MODEL 5209-MBM59696N -- 5000 SERIES MATCHED BAND MODULE
Empower RF Systems
5000 Series Matched Band Module
Model 5209-MBM59696N
Datasheet
Datasheet
Suppliers
5000 Series Matched Band Module
Model 5209-MBM59696N
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 5209-MBM59696N |
|
Product Name
|
5000 Series Matched Band Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-30 to 60 C (-22 to 140 F)
|
|
Frequency Range
|
5900 to 6900 MHz
|
|
Minimum Gain
|
48 dB
|
|
Maximum Gain
|
48 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
RoHS Compliant
RoHS
Operating Temperature
-45 to 85 C (-49 to 185 F)
Frequency Range
3000 MHz
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
2000 to 6000 MHz
View Details