MODEL 5204-MBM53593H -- 5000 SERIES MATCHED BAND MODULE
Empower RF Systems
5000 Series Matched Band Module
Model 5204-MBM53593H
Datasheet
Datasheet
Suppliers
5000 Series Matched Band Module
Model 5204-MBM53593H
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 5204-MBM53593H |
|
Product Name
|
5000 Series Matched Band Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-30 to 60 C (-22 to 140 F)
|
|
Frequency Range
|
5300 to 5900 MHz
|
|
Minimum Gain
|
35 dB
|
|
Maximum Gain
|
35 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Amplifier Type
Power Amplifier
Applications
Military / Defense
Operating Temperature
-45 to 105 C (-49 to 221 F)
View Details
2 suppliers
Amplifier Type
Low Noise Amplifier
Frequency Range
2000 to 18000 MHz
Minimum Gain
18 dB
View Details