Empower RF Systems SMA to N Adapter Model 5100 - 1018

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
SMA to N Adapter
Model 5100 - 1018
SMA to N Adapter Model 5100 - 1018

Technical Specifications

  Empower RF Systems
Product Category Electrical Terminations
Product Number Model 5100 - 1018
Product Name SMA to N Adapter
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150265S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 50W RoHS - TERM-50W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT40R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
View Details
 - 1123148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Connector Type Bnc
Frequency Range 4000 MHz
View Details