Empower RF Systems SMA to BNC Adapter Model 5100 - 1011

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
SMA to BNC Adapter
Model 5100 - 1011
SMA to BNC Adapter Model 5100 - 1011

Technical Specifications

  Empower RF Systems
Product Category Electrical Terminations
Product Number Model 5100 - 1011
Product Name SMA to BNC Adapter
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150018S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT1805 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details
 - 7123282P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA
View Details