MODEL 4049-GCS2E3KKO -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4049-GCS2E3KKO
Suppliers
4000 Series General Comm. System
Model 4049-GCS2E3KKO
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4049-GCS2E3KKO |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
20 to 500 MHz
|
|
Minimum Gain
|
50 dB
|
|
Maximum Gain
|
50 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 6-SuperMiniMold
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Applications
RF Microwave
Frequency Range
0.0 to 8000 MHz
Minimum Gain
10 to 12.4 dB
View Details