MODEL 4048-GCS4A6KMO -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4048-GCS4A6KMO
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4048-GCS4A6KMO
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4048-GCS4A6KMO |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1000 to 3500 MHz
|
|
Minimum Gain
|
50 dB
|
|
Maximum Gain
|
50 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 8-MSOP
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
0.0050 to 300 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-45 to 105 C (-49 to 221 F)
MMIC Tech.
MMIC
View Details
Applications
RF Microwave
Frequency Range
1800 to 2800 MHz
Minimum Gain
26 dB
View Details