MODEL 4047-GCS4Q5EIH -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4047-GCS4Q5EIH
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4047-GCS4Q5EIH
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4047-GCS4Q5EIH |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1800 to 2200 MHz
|
|
Minimum Gain
|
36 dB
|
|
Maximum Gain
|
37 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; TO-270 WBL-16 GULL
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Amplifier Type
Power Amplifier
Applications
Radar Systems
Package Type
Connectorized
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
2000 to 18000 MHz
Maximum Gain
19 dB
View Details