MODEL 4035-GCS5E5GIN -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4035-GCS5E5GIN
Suppliers
4000 Series General Comm. System
Model 4035-GCS5E5GIN
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4035-GCS5E5GIN |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
2200 to 2300 MHz
|
|
Minimum Gain
|
48 dB
|
|
Maximum Gain
|
48 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
1000 to 18000 MHz
Minimum Gain
40 dB
View Details
Applications
RF Microwave
Package Type
Surface Mount; TO-5-12
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
MMIC Tech.
MMIC
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
5 to 500 MHz
View Details