MODEL 4030-GCS3C3FRR -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4030-GCS3C3FRR
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4030-GCS3C3FRR
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4030-GCS3C3FRR |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
100 to 250 MHz
|
|
Minimum Gain
|
56 dB
|
|
Maximum Gain
|
56 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
50 to 3000 MHz
Minimum Gain
11 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
4G, 5G
Frequency Range
2300 to 2400 MHz
View Details