MODEL 4027-GCS4A4IKO -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4027-GCS4A4IKO
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4027-GCS4A4IKO
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4027-GCS4A4IKO |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1000 to 1400 MHz
|
|
Minimum Gain
|
50 dB
|
|
Maximum Gain
|
50 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; TO-272 WB-16
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Operating Temperature
-45 to 85 C (-49 to 185 F)
Frequency Range
8000 MHz
Minimum Gain
12.3 dB
View Details
2 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
600 to 6000 MHz
View Details