Empower RF Systems 4000 Series General Comm. System Model 4008-GCS3T4ANP

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
4000 Series General Comm. System
Model 4008-GCS3T4ANP
4000 Series General Comm. System Model 4008-GCS3T4ANP

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 4008-GCS3T4ANP
Product Name 4000 Series General Comm. System
Amplifier Type Power Amplifier
Frequency Range 990 to 1010 MHz
Minimum Gain 52 dB
Maximum Gain 52 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD169P4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details