MODEL 4007-GCS1D2GPQ -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4007-GCS1D2GPQ
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4007-GCS1D2GPQ
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4007-GCS1D2GPQ |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1.5 to 32 MHz
|
|
Minimum Gain
|
54 dB
|
|
Maximum Gain
|
54 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
18000 to 40000 MHz
Minimum Gain
25 dB
View Details
Applications
RF Microwave
Package Type
Surface Mount; 24-LPCC (4x4)
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 65 C (-4 to 149 F)
Frequency Range
500 to 1000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
8 to 4000 MHz
Minimum Gain
14 dB
View Details