MODEL 3048-GCM4P4RMP -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3048-GCM4P4RMP
Datasheet
Datasheet
Suppliers
3000 Series General Comm. Module
Model 3048-GCM4P4RMP
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3048-GCM4P4RMP |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1750 to 1850 MHz
|
|
Minimum Gain
|
52 dB
|
|
Maximum Gain
|
52 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 12-QFN (3x3)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
RoHS Compliant
RoHS
MMIC Tech.
MMIC
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
5G
Frequency Range
2300 to 5000 MHz
View Details