MODEL 3044-GCM4A4CMK -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3044-GCM4A4CMK
Datasheet
Datasheet
Suppliers
3000 Series General Comm. Module
Model 3044-GCM4A4CMK
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3044-GCM4A4CMK |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-20 to 70 C (-4 to 158 F)
|
|
Frequency Range
|
1030 to 1090 MHz
|
|
Minimum Gain
|
39 dB
|
|
Maximum Gain
|
39 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
-40 to 85 C (-40 to 185 F)
Minimum Gain
23.2 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
CATV
Frequency Range
5 to 1218 MHz
View Details