Empower RF Systems 3000 Series General Comm. Module Model 3023-GCM3J3QHO

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
3000 Series General Comm. Module
Model 3023-GCM3J3QHO
3000 Series General Comm. Module Model 3023-GCM3J3QHO
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 3023-GCM3J3QHO
Product Name 3000 Series General Comm. Module
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 470 to 806 MHz
Minimum Gain 50 dB
Maximum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module - SKY53735-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 47-lead
View Details
RF Amplifiers - 2312-NBB-300-T1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 12000 MHz
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details