MODEL 3018-GCM3C3EH4 -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3018-GCM3C3EH4
Datasheet
Datasheet
Suppliers
3000 Series General Comm. Module
Model 3018-GCM3C3EH4
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3018-GCM3C3EH4 |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-30 to 60 C (-22 to 140 F)
|
|
Frequency Range
|
136 to 174 MHz
|
|
Minimum Gain
|
10 dB
|
|
Maximum Gain
|
12 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
RoHS Compliant
RoHS
Frequency Range
400 to 2300 MHz
Output Power
33 dBm
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details