MODEL 3011-GCM2E3C7H -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3011-GCM2E3C7H
Datasheet
Datasheet
Suppliers
3000 Series General Comm. Module
Model 3011-GCM2E3C7H
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3011-GCM2E3C7H |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
20 to 100 MHz
|
|
Minimum Gain
|
36 dB
|
|
Maximum Gain
|
36 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 6-SuperMiniMold
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
50 to 6000 MHz
View Details
4 suppliers
Amplifier Type
Power Amplifier
Frequency Range
10000 to 11000 MHz
Maximum Gain
35 dB
View Details