MODEL 3003-GCM3Q4E7I -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3003-GCM3Q4E7I
Suppliers
3000 Series General Comm. Module
Model 3003-GCM3Q4E7I
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3003-GCM3Q4E7I |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
800 to 1200 MHz
|
|
Minimum Gain
|
38 dB
|
|
Maximum Gain
|
38 dB
|
|
Output Power
|
36.99 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Amplifier Type
Power Amplifier
Frequency Range
27.12 MHz
Minimum Gain
13 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
5000 to 11000 MHz
View Details