MODEL 2102-BBS2G3DUT -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2102-BBS2G3DUT
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2102-BBS2G3DUT
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2102-BBS2G3DUT |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
30 to 150 MHz
|
|
Minimum Gain
|
60 dB
|
|
Maximum Gain
|
60 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
RoHS Compliant
RoHS
Frequency Range
60 to 3500 MHz
Output Power
24.7 dBm
View Details