MODEL 2094-BBS2E3KHM -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2094-BBS2E3KHM
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2094-BBS2E3KHM
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2094-BBS2E3KHM |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
20 to 500 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 5-MPAK
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Power Amplifier
Frequency Range
6000 MHz
Minimum Gain
5.00E-4 dB
View Details
Amplifier Type
Power Amplifier
Frequency Range
18000 to 23000 MHz
Maximum Gain
26 dB
View Details