The Model 2087-BBS0A3EVT is a solid-state broadband high power amplifier designed for ultra broadband linear applications, operating within a frequency range of 0.01 to 200 MHz and delivering an output power of up to 1200 Watts. It features high power push-pull MOSFET devices that ensure high gain, wide dynamic range, and good linearity. The amplifier is equipped with advanced broadband RF matching networks, a built-in cooling system, and EMI/RFI filters, contributing to its high efficiency and reliability. The amplifier's modular design includes three replaceable drawers, a universal voltage single-phase power supply, and an optional digital controller for local and remote interfacing. It supports various modulation types, including CW, AM, and FM, and has a 50 Ohm input/output impedance. The device is built to withstand harsh environmental conditions, with an operating temperature range of 0 to +50°C and a non-operating temperature range of -40 to +85°C. Additional specifications include a power gain of 60 dB at 1 dB gain compression, a noise figure of 10 to 18 dB, and a third-order intercept point of +66 dBm. The amplifier is designed for high reliability and ruggedness, making it suitable for RFI/EMI susceptibility and immunity testing.
| Empower RF Systems | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | Model 2087-BBS0A3EVT |
| Product Name | 2000 Series Broadband System |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Frequency Range | 0.0100 to 200 MHz |
| Minimum Gain | 60 dB |
| Maximum Gain | 60 dB |