The Model 2076-BBS4A5AMP is a solid-state broadband high power amplifier designed for applications within the frequency range of 1000 to 2000 MHz, delivering an output power of 150 Watts. It features GaAsFET RF devices that ensure high gain, wide dynamic range, and excellent linearity. The amplifier is suitable for continuous wave (CW), amplitude modulation (AM), and frequency modulation (FM) applications, with a 50-ohm input/output impedance. Key specifications include a power gain of 52 dB at 1 dB gain compression, a noise figure of 7 to 10 dB, and a third-order intercept point (IP3) of +58 to +60 dBm. The device is equipped with built-in control, monitoring, and protection circuits, enhancing its reliability and performance. It operates within a temperature range of 0 to +50 °C and can withstand non-operating temperatures from -40 to +85 °C. The amplifier's mechanical dimensions are 19 x 5.25 x 22 inches, and it weighs 47 pounds. It includes a built-in forced air cooling system and utilizes Type-N female RF connectors for input and output. The product is designed to meet rigorous environmental standards, including MIL-STD-810F for vibration and shock. Overall, the Model 2076-BBS4A5AMP is a robust option for engineers seeking a high-performance broadband amplifier for demanding applications.
| Empower RF Systems | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | Model 2076-BBS4A5AMP |
| Product Name | 2000 Series Broadband System |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Frequency Range | 1000 to 2000 MHz |
| Minimum Gain | 52 dB |
| Maximum Gain | 52 dB |