MODEL 2068-BBS2Q4AMP -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2068-BBS2Q4AMP
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2068-BBS2Q4AMP
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2068-BBS2Q4AMP |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
80 to 1000 MHz
|
|
Minimum Gain
|
52 dB
|
|
Maximum Gain
|
52 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
DLVA
Frequency Range
6000 to 18000 MHz
Output VSWR
2 :1
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Applications
RF Microwave
Frequency Range
4400 to 5000 MHz
Minimum Gain
20.5 dB
View Details
5 suppliers