Empower RF Systems 2000 Series Broadband System Model 2062-BBS3Q5AHM

Description
Description
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 2062-BBS3Q5AHM is a solid-state broadband high power amplifier designed for applications in EMI/RFI testing, laboratory use, and broadband high power linear applications. It operates within a frequency range of 800 to 2000 MHz and delivers an output power of 50 Watts, with a 1 dB gain compression point of 40 Watts. The amplifier features a high gain of 46 dB and a gain adjustment range of 25 dB, making it suitable for various modulation types including CW, AM, and FM. This model utilizes high power GaN devices, ensuring low distortion and excellent linearity. It incorporates advanced RF matching networks and combining techniques, along with built-in control, monitoring, and protection circuits. The amplifier is designed for high reliability and ruggedness, with a compact and lightweight form factor, measuring 19 x 3.5 x 18 inches and weighing 27 lbs. The device operates on a single-phase voltage range of 100 to 240 VAC and has a power consumption of 300 Watts at full output. It is equipped with Type-N female RF connectors and features an internal forced air cooling system. The amplifier is rated for operation in temperatures from 0 to +50°C and can withstand non-operating temperatures from -40 to +85°C, with a relative humidity tolerance of up to 95%.

Datasheet Summary
Powered by GS/AI

The Model 2062-BBS3Q5AHM is a solid-state broadband high power amplifier designed for applications in EMI/RFI testing, laboratory use, and broadband high power linear applications. It operates within a frequency range of 800 to 2000 MHz and delivers an output power of 50 Watts, with a 1 dB gain compression point of 40 Watts. The amplifier features a high gain of 46 dB and a gain adjustment range of 25 dB, making it suitable for various modulation types including CW, AM, and FM. This model utilizes high power GaN devices, ensuring low distortion and excellent linearity. It incorporates advanced RF matching networks and combining techniques, along with built-in control, monitoring, and protection circuits. The amplifier is designed for high reliability and ruggedness, with a compact and lightweight form factor, measuring 19 x 3.5 x 18 inches and weighing 27 lbs. The device operates on a single-phase voltage range of 100 to 240 VAC and has a power consumption of 300 Watts at full output. It is equipped with Type-N female RF connectors and features an internal forced air cooling system. The amplifier is rated for operation in temperatures from 0 to +50°C and can withstand non-operating temperatures from -40 to +85°C, with a relative humidity tolerance of up to 95%.

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
2000 Series Broadband System
Model 2062-BBS3Q5AHM
2000 Series Broadband System Model 2062-BBS3Q5AHM
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 2062-BBS3Q5AHM
Product Name 2000 Series Broadband System
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 800 to 2000 MHz
Minimum Gain 46 dB
Maximum Gain 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-500-18000-10-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 10 dB
View Details
Specs
Applications RF Microwave
View Details