MODEL 2060-BBS3Q5KLP -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2060-BBS3Q5KLP
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2060-BBS3Q5KLP
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2060-BBS3Q5KLP |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
800 to 2500 MHz
|
|
Minimum Gain
|
52 dB
|
|
Maximum Gain
|
52 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
1 to 26500 MHz
Minimum Gain
17 dB
View Details
Frequency Range
4000 to 45000 MHz
Package Type
Surface Mount; surface-mount
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Mobile / Wireless Systems; 5G, CDMA, FDD, GSM, LTE, TDD, W-CDMA
Frequency Range
100 to 6000 MHz
View Details
Minimum Gain
27.5 dB
Maximum Gain
28.5 dB
Operating current
0.2900 amps
View Details