MODEL 2058-BBS3Q5KFL -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2058-BBS3Q5KFL
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2058-BBS3Q5KFL
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2058-BBS3Q5KFL |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
800 to 2500 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Operating Temperature
-20 to 71 C (-4 to 160 F)
Frequency Range
10 to 1200 MHz
Minimum Gain
23 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Radar
Frequency Range
34000 to 36000 MHz
View Details