MODEL 2047-BBS4A5ACJ -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2047-BBS4A5ACJ
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2047-BBS4A5ACJ
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2047-BBS4A5ACJ |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1000 to 2000 MHz
|
|
Minimum Gain
|
40 dB
|
|
Maximum Gain
|
40 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Amplifier Type
Power Amplifier
Applications
Radar Systems
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Frequency Range
400 to 2700 MHz
Maximum Gain
14.1 dB
Output Power
35.6 dBm
View Details