MODEL 2045-BBS3K4ARR -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2045-BBS3K4ARR
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2045-BBS3K4ARR
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2045-BBS3K4ARR |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
500 to 1000 MHz
|
|
Minimum Gain
|
56 dB
|
|
Maximum Gain
|
56 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 85 C (-4 to 185 F)
Frequency Range
10 to 4200 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
1000 to 6000 MHz
Minimum Gain
15 dB
View Details
Amplifier Type
Power Amplifier
Frequency Range
2400 to 2500 MHz
Minimum Gain
27 dB
View Details
4 suppliers