Empower RF Systems 2000 Series Broadband System Model 2041-BBS4A5ANP

Description
Description
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 2041-BBS4A5ANP is a solid-state broadband high power amplifier designed for applications in the frequency range of 1000 to 2000 MHz, delivering an output power of 200 Watts. It features a class A linear design, providing high gain of up to 52 dB at 1 dB gain compression, and a gain adjustment range of 25 dB. The amplifier is equipped with built-in protection and monitoring circuits, ensuring reliability and performance. This model supports continuous wave (CW), amplitude modulation (AM), and frequency modulation (FM) signals, with a 50-ohm input/output impedance. It has a small signal noise figure of 7 to 10 dB and maintains low distortion levels, with harmonics at -20 dBc and spurious signals at -70 dBc. The amplifier operates within a temperature range of 0 to 50°C and can withstand non-operating temperatures from -40 to +85°C. Mechanical specifications include dimensions of 19 x 8.75 x 22 inches and a weight of 80 pounds, with RF connectors of Type-N, female. The unit features an internal forced-air cooling system and is designed to meet MIL-STD-810F standards for vibration and shock. Power consumption at full output is between 1200 to 1500 Watts, with an operating voltage range of 100 to 260 VAC. This amplifier is suitable for engineers seeking a robust and efficient solution for high power linear applications in the specified frequency range.

Datasheet Summary
Powered by GS/AI

The Model 2041-BBS4A5ANP is a solid-state broadband high power amplifier designed for applications in the frequency range of 1000 to 2000 MHz, delivering an output power of 200 Watts. It features a class A linear design, providing high gain of up to 52 dB at 1 dB gain compression, and a gain adjustment range of 25 dB. The amplifier is equipped with built-in protection and monitoring circuits, ensuring reliability and performance. This model supports continuous wave (CW), amplitude modulation (AM), and frequency modulation (FM) signals, with a 50-ohm input/output impedance. It has a small signal noise figure of 7 to 10 dB and maintains low distortion levels, with harmonics at -20 dBc and spurious signals at -70 dBc. The amplifier operates within a temperature range of 0 to 50°C and can withstand non-operating temperatures from -40 to +85°C. Mechanical specifications include dimensions of 19 x 8.75 x 22 inches and a weight of 80 pounds, with RF connectors of Type-N, female. The unit features an internal forced-air cooling system and is designed to meet MIL-STD-810F standards for vibration and shock. Power consumption at full output is between 1200 to 1500 Watts, with an operating voltage range of 100 to 260 VAC. This amplifier is suitable for engineers seeking a robust and efficient solution for high power linear applications in the specified frequency range.

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
2000 Series Broadband System
Model 2041-BBS4A5ANP
2000 Series Broadband System Model 2041-BBS4A5ANP
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 2041-BBS4A5ANP
Product Name 2000 Series Broadband System
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 1000 to 2000 MHz
Minimum Gain 52 dB
Maximum Gain 52 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA080152MV1AUMA1 - 283943-PTMA080152MV1AUMA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details
3 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details