MODEL 2027-BBS4Q6O9I -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2027-BBS4Q6O9I
Suppliers
2000 Series Broadband System
Model 2027-BBS4Q6O9I
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2027-BBS4Q6O9I |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
1800 to 3700 MHz
|
|
Minimum Gain
|
38 dB
|
|
Maximum Gain
|
38 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 5-MPAK
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-55 to 105 C (-67 to 221 F)
MMIC Tech.
MMIC
View Details
Applications
RF Microwave
Frequency Range
0.0 to 8000 MHz
Minimum Gain
15.8 dB
View Details
2 suppliers