Empower RF Systems 2000 Series Broadband System Model 2004-BBS2E4AKO

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
2000 Series Broadband System
Model 2004-BBS2E4AKO
2000 Series Broadband System Model 2004-BBS2E4AKO
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 2004-BBS2E4AKO
Product Name 2000 Series Broadband System
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 20 to 1000 MHz
Minimum Gain 50 dB
Maximum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package - PSA2-6+ - Mini-Circuits
Specs
Applications Radar Systems
Frequency Range 7000 MHz
Minimum Gain 9.7 dB
View Details
2 suppliers
RF Amplifiers - 2312-QPA2735D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 20000 MHz
View Details