MODEL 2001-BBS3Q7ECK -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 2001-BBS3Q7ECK
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 2001-BBS3Q7ECK
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2001-BBS3Q7ECK |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
800 to 4200 MHz
|
|
Minimum Gain
|
42 dB
|
|
Maximum Gain
|
42 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-55 to 105 C (-67 to 221 F)
Frequency Range
8000 to 24000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
2700 to 3800 MHz
Maximum Gain
18 dB
View Details