Empower RF Systems 1000 Series Broadband Module Model 1102-BBM2E3CNP

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
1000 Series Broadband Module
Model 1102-BBM2E3CNP
1000 Series Broadband Module Model 1102-BBM2E3CNP

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 1102-BBM2E3CNP
Product Name 1000 Series Broadband Module
Amplifier Type Power Amplifier
Frequency Range 20 to 100 MHz
Minimum Gain 52 dB
Maximum Gain 52 dB
Output Power 47.24 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package - PSA2-6+ - Mini-Circuits
Specs
Applications Radar Systems
Frequency Range 7000 MHz
Minimum Gain 9.7 dB
View Details
2 suppliers
RF Amplifiers - 2312-OS10040280GW-015-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details