Empower RF Systems 1000 Series Broadband Module Model 1095-BBM2E3KHM

Description
Description
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 1095-BBM2E3KHM from Empower RF Systems is a solid-state broadband high power amplifier designed for VHF and UHF applications, operating within a frequency range of 20 to 520 MHz and delivering up to 50 Watts of output power. It features a Class AB design utilizing push-pull LDMOS power devices, which provide high gain, low distortion, and good linearity. The amplifier includes built-in control, monitoring, and protection circuits, ensuring reliable operation.

Key electrical specifications include a power gain of 46 dB at P1dB gain compression, a noise figure of 10 dB, and a third-order intercept point of +49 dBm. The device operates at a voltage range of 26 to 28 VDC and has a current consumption of approximately 9 A at maximum output power. It is designed to withstand a wide operating temperature range from -40°C to +85°C and can handle relative humidity levels up to 95%.

The amplifier is compact, measuring 6.4 x 3.4 x 1.1 inches and weighing 2 pounds. It features SMA female RF connectors for input and output, and a D-Sub 9-pin male connector for DC interface. The product is suitable for continuous wave (CW), amplitude modulation (AM), and frequency modulation (FM) applications, making it versatile for various high-power linear applications.

Datasheet Summary
Powered by GS/AI

The Model 1095-BBM2E3KHM from Empower RF Systems is a solid-state broadband high power amplifier designed for VHF and UHF applications, operating within a frequency range of 20 to 520 MHz and delivering up to 50 Watts of output power. It features a Class AB design utilizing push-pull LDMOS power devices, which provide high gain, low distortion, and good linearity. The amplifier includes built-in control, monitoring, and protection circuits, ensuring reliable operation.

Key electrical specifications include a power gain of 46 dB at P1dB gain compression, a noise figure of 10 dB, and a third-order intercept point of +49 dBm. The device operates at a voltage range of 26 to 28 VDC and has a current consumption of approximately 9 A at maximum output power. It is designed to withstand a wide operating temperature range from -40°C to +85°C and can handle relative humidity levels up to 95%.

The amplifier is compact, measuring 6.4 x 3.4 x 1.1 inches and weighing 2 pounds. It features SMA female RF connectors for input and output, and a D-Sub 9-pin male connector for DC interface. The product is suitable for continuous wave (CW), amplitude modulation (AM), and frequency modulation (FM) applications, making it versatile for various high-power linear applications.

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
1000 Series Broadband Module
Model 1095-BBM2E3KHM
1000 Series Broadband Module Model 1095-BBM2E3KHM
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 1095-BBM2E3KHM
Product Name 1000 Series Broadband Module
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 20 to 520 MHz
Minimum Gain 46 dB
Maximum Gain 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA525N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, GNSS, LTE
Frequency Range 1160 to 1620 MHz
View Details
SMT MMIC, Low Noise, Medium Power, pHEMT Amplifier, 50 MHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-183MP+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Military / Defense
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details