MODEL 1090-BBM5A8C3G -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1090-BBM5A8C3G
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1090-BBM5A8C3G
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1090-BBM5A8C3G |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-30 to 70 C (-22 to 158 F)
|
|
Frequency Range
|
2000 to 6000 MHz
|
|
Minimum Gain
|
33 dB
|
|
Maximum Gain
|
36 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
TO-270 WB-14 GULL
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
50 to 4000 MHz
Minimum Gain
10 dB
View Details
3 suppliers
Amplifier Type
Low Noise Amplifier
Frequency Range
2000 to 18000 MHz
Maximum Gain
19 dB
View Details