MODEL 1086-BBM2E4AKO -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1086-BBM2E4AKO
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1086-BBM2E4AKO
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1086-BBM2E4AKO |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 65 C (32 to 149 F)
|
|
Frequency Range
|
20 to 1000 MHz
|
|
Minimum Gain
|
50 dB
|
|
Maximum Gain
|
50 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; TO-270 WBL-16 GULL
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-25 to 65 C (-13 to 149 F)
Package Type
Connectorized
View Details
2 suppliers
Frequency Range
0.0 to 6000 MHz
Maximum Gain
15.5 dB
Output Power
13.4 dBm
View Details