MODEL 1083-BBM7A8CAJ -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1083-BBM7A8CAJ
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1083-BBM7A8CAJ
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1083-BBM7A8CAJ |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-30 to 60 C (-22 to 140 F)
|
|
Frequency Range
|
4000 to 6000 MHz
|
|
Minimum Gain
|
40 dB
|
|
Maximum Gain
|
40 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 65 C (-4 to 149 F)
Package Type
Connectorized
View Details
Amplifier Type
Power Amplifier
Frequency Range
2000 to 6000 MHz
Maximum Gain
24 dB
View Details