MODEL 1066-BBM1C3CHM -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1066-BBM1C3CHM
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1066-BBM1C3CHM
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1066-BBM1C3CHM |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1 to 100 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Power Amplifier
Applications
Radar Systems
Package Type
Connectorized
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
600 to 4200 MHz
Minimum Gain
35 dB
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
2500 to 2570 MHz
Minimum Gain
40 dB
View Details