MODEL 1060-BBM1C3KKB -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1060-BBM1C3KKB
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1060-BBM1C3KKB
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1060-BBM1C3KKB |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1 to 500 MHz
|
|
Minimum Gain
|
24 dB
|
|
Maximum Gain
|
24 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; TSNP-6-2
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
-40 to 85 C (-40 to 185 F)
Minimum Gain
23.2 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
View Details