MODEL 1046-BBM3Q7ECK -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1046-BBM3Q7ECK
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1046-BBM3Q7ECK
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1046-BBM3Q7ECK |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
800 to 4200 MHz
|
|
Minimum Gain
|
42 dB
|
|
Maximum Gain
|
42 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 8-LCC (3x3)
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
4000 MHz
View Details
3 suppliers
Applications
RF Microwave
Frequency Range
1 to 1000 MHz
Minimum Gain
13.4 dB
View Details