Qorvo RF Amplifiers - CGA6618ZSQ CGA6618ZSQ

Description
Manufacturer: RFMD Win Source Part Number: 771497-CGA6618ZSQ Packaging: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Test Frequency: 870MHz Frequency: 1MHz ~ 1GHz Operating Supply Voltage: 4.8 V ~ 5.4 V Gain: 13.4dB Noise Figure: 5.6dB P1dB: 20dBm RF Type: CATV Family Name: CGA-6618Z Categories: RF/IF and RFID Operating Supply Current: 176mA Manufacturer Package: 8-ESOP Alternative Parts (Cross-Reference): CGA-6618Z-TR1; CGA6618ZSB; CGA-6618Z; CGA6618ZSR; Introduction Date: April 24, 2006 ECCN: 5A991.g Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 771497-CGA6618ZSQ Packaging: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Test Frequency: 870MHz Frequency: 1MHz ~ 1GHz Operating Supply Voltage: 4.8 V ~ 5.4 V Gain: 13.4dB Noise Figure: 5.6dB P1dB: 20dBm RF Type: CATV Family Name: CGA-6618Z Categories: RF/IF and RFID Operating Supply Current: 176mA Manufacturer Package: 8-ESOP Alternative Parts (Cross-Reference): CGA-6618Z-TR1; CGA6618ZSB; CGA-6618Z; CGA6618ZSR; Introduction Date: April 24, 2006 ECCN: 5A991.g Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - CGA6618ZSQ
771497-CGA6618ZSQ
RF Amplifiers - CGA6618ZSQ 771497-CGA6618ZSQ
Manufacturer: RFMD Win Source Part Number: 771497-CGA6618ZSQ Packaging: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Test Frequency: 870MHz Frequency: 1MHz ~ 1GHz Operating Supply Voltage: 4.8 V ~ 5.4 V Gain: 13.4dB Noise Figure: 5.6dB P1dB: 20dBm RF Type: CATV Family Name: CGA-6618Z Categories: RF/IF and RFID Operating Supply Current: 176mA Manufacturer Package: 8-ESOP Alternative Parts (Cross-Reference): CGA-6618Z-TR1; CGA6618ZSB; CGA-6618Z; CGA6618ZSR; Introduction Date: April 24, 2006 ECCN: 5A991.g Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 771497-CGA6618ZSQ
Packaging: Bulk
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Test Frequency: 870MHz
Frequency: 1MHz ~ 1GHz
Operating Supply Voltage: 4.8 V ~ 5.4 V
Gain: 13.4dB
Noise Figure: 5.6dB
P1dB: 20dBm
RF Type: CATV
Family Name: CGA-6618Z
Categories: RF/IF and RFID
Operating Supply Current: 176mA
Manufacturer Package: 8-ESOP
Alternative Parts (Cross-Reference): CGA-6618Z-TR1; CGA6618ZSB; CGA-6618Z; CGA6618ZSR;
Introduction Date: April 24, 2006
ECCN: 5A991.g
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 771497-CGA6618ZSQ
Product Name RF Amplifiers - CGA6618ZSQ
Applications RF Microwave
Frequency Range 1 to 1000 MHz
Minimum Gain 13.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2226D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 34000 to 36000 MHz
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Low Noise Amplifiers - NLA-2000-18000-28-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details