MODEL 1042-BBM2E3KNB -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1042-BBM2E3KNB
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1042-BBM2E3KNB
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1042-BBM2E3KNB |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
20 to 500 MHz
|
|
Minimum Gain
|
22 dB
|
|
Maximum Gain
|
24 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Power Amplifier
Minimum Gain
24.5 dB
Maximum Gain
26 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
5G
Frequency Range
27500 to 31000 MHz
View Details
Frequency Range
100 to 35000 MHz
Package Type
Connectorized; connectorized
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details