MODEL 1026-BBM4A5AAJ -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1026-BBM4A5AAJ
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1026-BBM4A5AAJ
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1026-BBM4A5AAJ |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1000 to 2000 MHz
|
|
Minimum Gain
|
40 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
50 to 4000 MHz
Minimum Gain
9.6 dB
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
6000 to 18000 MHz
View Details