MODEL 0600-0040 -- WIDE BAND HIGH POWER LNA
Empower RF Systems
Wide Band High Power LNA
Model 0600-0040
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0040 |
|
Product Name
|
Wide Band High Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Operating Temperature
|
70 C (158 F)
|
|
Frequency Range
|
6000 to 18000 MHz
|
|
Minimum Gain
|
37 dB
|
|
Maximum Gain
|
37 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 6-SuperMiniMold
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
RoHS Compliant
RoHS
Frequency Range
10 to 12000 MHz
Minimum Gain
7.1 dB
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Radar
Frequency Range
30 to 2500 MHz
View Details