MODEL 0600-0038 -- WIDE BAND HIGH POWER LNA
Empower RF Systems
Wide Band High Power LNA
Model 0600-0038
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0038 |
|
Product Name
|
Wide Band High Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Operating Temperature
|
70 C (158 F)
|
|
Frequency Range
|
2000 to 6000 MHz
|
|
Minimum Gain
|
38 dB
|
|
Maximum Gain
|
38 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 12-QFN (3x3)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
650 to 1200 MHz
Minimum Gain
31 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
5G, FDD, TDD
Frequency Range
1800 to 5000 MHz
View Details