MODEL 0600-0037 -- WIDE BAND HIGH POWER LNA
Empower RF Systems
Wide Band High Power LNA
Model 0600-0037
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0037 |
|
Product Name
|
Wide Band High Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Operating Temperature
|
70 C (158 F)
|
|
Frequency Range
|
2000 to 4000 MHz
|
|
Minimum Gain
|
40 dB
|
|
Maximum Gain
|
40 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
-40 to 85 C (-40 to 185 F)
Minimum Gain
13.6 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
1805 to 1930 MHz
View Details