MODEL 0600-0036 -- WIDE BAND HIGH POWER LNA
Empower RF Systems
Wide Band High Power LNA
Model 0600-0036
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0036 |
|
Product Name
|
Wide Band High Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Operating Temperature
|
70 C (158 F)
|
|
Frequency Range
|
2000 to 4000 MHz
|
|
Minimum Gain
|
35 dB
|
|
Maximum Gain
|
35 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 24-LPCC (4x4)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Applications
Mobile / Wireless Systems
RoHS Compliant
RoHS
Frequency Range
400 to 4200 MHz
View Details
2 suppliers