Empower RF Systems Wide Band Low & Medium Power LNA Model 0600-0034

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
Wide Band Low & Medium Power LNA
Model 0600-0034
Wide Band Low & Medium Power LNA Model 0600-0034
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 0600-0034
Product Name Wide Band Low & Medium Power LNA
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Output Power 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details
DC - 6000 MHz Cascadable Gain Block - AG303-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers