MODEL 0600-0031 -- WIDE BAND LOW & MEDIUM POWER LNA
Empower RF Systems
Wide Band Low & Medium Power LNA
Model 0600-0031
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0031 |
|
Product Name
|
Wide Band Low & Medium Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Frequency Range
|
6000 to 18000 MHz
|
|
Minimum Gain
|
35 dB
|
|
Maximum Gain
|
35 dB
|
|
Output Power
|
20 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 8-LCC (3x3)
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
0.0050 to 300 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-54 to 85 C (-65 to 185 F)
Frequency Range
1200 to 1700 MHz
View Details
Amplifier Type
Power Amplifier
Frequency Range
18000 to 27000 MHz
Maximum Gain
14 dB
View Details