MODEL 0600-0024A -- WIDE BAND LOW & MEDIUM POWER LNA
Empower RF Systems
Wide Band Low & Medium Power LNA
Model 0600-0024A
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0024A |
|
Product Name
|
Wide Band Low & Medium Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Frequency Range
|
200 to 4000 MHz
|
|
Minimum Gain
|
17 dB
|
|
Maximum Gain
|
17 dB
|
|
Output Power
|
12 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; SOT-89
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
RoHS Compliant
RoHS
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
1000 MHz
View Details
4 suppliers
Amplifier Type
Power Amplifier
Frequency Range
10000 to 11000 MHz
Maximum Gain
35 dB
View Details